The LMP2012QML is a dual, high precision, rail-to-rail output operational amplifier designed for precision applications in space and aerospace systems. It is packaged in a 10-pin CFP (NAC) and weighs 220 mg. The device operates over a temperature range of -55°C to +125°C and is rated to withstand a total ionizing dose of 50 krad(Si) with ELDRS-free performance, qualified per MIL-STD-883 Method 1019. It features a low input offset voltage of 60 µV maximum over temperature, a temperature coefficient of input offset voltage of 0.015 µV/°C, a gain-bandwidth product of 3 MHz, a slew rate of 4 V/µs, and supply current of 930 µA per channel. Common-mode and power supply rejection ratios are both 90 dB minimum. Rail-to-rail output swing is specified with a 30 mV margin at 2.7 V supply.
Dual, High Precision, Rail-to-Rail Output Operational Amplifier 10-CFP -55 to 125
General Purpose Amplifier 2 Circuit 10-CFP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-CFP
DUAL, HIGH PRECISION, RAIL-TO-RA
DUAL, HIGH PRECISION, RAIL-TO-RA
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2012WGLQMLV | LMP2012WGLQMLV | LMP2012WGLQMLV | LMP2012WGLQMLV |
| Product Name | LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 volts | 2.7 volts | |
| VOS | 0.0360 millivolts | 1.20E-4 millivolts | 1.20E-4 millivolts | |
| Quiescent Current (IQ) | 1200 microamps | |||
| GBW | 3 MHz | 3 MHz | 3 MHz | |
| Slew Rate | 4 V/µs | 4 V/µs | 4.00E-6 V/µs | 4 V/µs |