Dual, High Precision, Rail-to-Rail Output Operational Amplifier 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 124244-LMP2012MMX/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 0.12μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.25 V
Operating Supply Current: 930μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Dual Op Amp, 3MHz GBW, 36uV Vos, 100dB CMRR, 5.25V, 8-MSOP Product overview: LMP2012MMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 5.25V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 5.25V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2012MMX/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMP2012MMX/NOPB | 124244-LMP2012MMX/NOPB | 687-LMP2012MMX/NOPB | LMP2012MMX/NOPB-ND | LMP2012MMX/NOPB | LMP2012MMX/NOPB | LMP2012MMX/NOPB | 815-LMP2012MMX/NOPB |
| Product Name | LMP2012 Dual, High Precision, Rail-to-Rail Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2012MMX/NOPB | Dual 3MHz 5.25V MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 2 CIRCUIT 8VSSOP |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5.25 volts | 2.7 to 5.25 volts | 5.25 volts | ||||
| VOS | 0.0360 millivolts | 1.20E-4 millivolts | 0.1200 millivolts | |||||
| Quiescent Current (IQ) | 1200 microamps | |||||||
| CMRR | 130 dB |