Texas Instruments High-Performance Analog 156.25MHZ Clock and Timing IC LMK62I0-156M25SIAR

Description
IC OSC CLOCK 156.25MHZ 6QFM Product overview: LMK62I0-156M25SIAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156.25MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 156.25MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK62I0-156M25SI AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OSC CLOCK 156.25MHZ 6QFM Product overview: LMK62I0-156M25SIAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156.25MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 156.25MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK62I0-156M25SI AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
156.25MHZ Clock and Timing IC - 689-LMK62I0-156M25SIAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
156.25MHZ Clock and Timing IC
689-LMK62I0-156M25SIAR
156.25MHZ Clock and Timing IC 689-LMK62I0-156M25SIAR
IC OSC CLOCK 156.25MHZ 6QFM Product overview: LMK62I0-156M25SIAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156.25MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 156.25MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK62I0-156M25SI AR can be used for catalog matching and distributor lookup.

IC OSC CLOCK 156.25MHZ 6QFM Product overview: LMK62I0-156M25SIAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156.25MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 156.25MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK62I0-156M25SIAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1342078-LMK62I0-156M25SIAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1342078-LMK62I0-156M25SIAR
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1342078-LMK62I0-156M25SIAR
Win Source Part Number: 1342078-LMK62I0-156M 25SIAR Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Type: Clock Oscillator Package: Tape & Reel Standard Package: 2,500 Frequency: 156.25MHz Current - Supply: 90 mA Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 6-SMD Module Supplier Device Package: 6-QFM (5x3.2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMK62I0

Win Source Part Number: 1342078-LMK62I0-156M25SIAR
Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Type: Clock Oscillator
Package: Tape & Reel
Standard Package: 2,500
Frequency: 156.25MHz
Current - Supply: 90 mA
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 6-SMD Module
Supplier Device Package: 6-QFM (5x3.2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LMK62I0

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers
Product Number 689-LMK62I0-156M25SIAR 1342078-LMK62I0-156M25SIAR
Product Name 156.25MHZ Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Package Type Tape & Reel (TR) 6-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 172-511ACA156M250CAGR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
NA555 Precision Timers - NA555D - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Programmable Timers and Oscillators - HEF4541BT,652-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details