Texas Instruments Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) LMK62I0-100M00SIAR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Part Status: Obsolete Frequency: 15MHz ~ 25MHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability: ±20ppm @ 25°C Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Part Status: Obsolete Frequency: 15MHz ~ 25MHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability: ±20ppm @ 25°C Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Part Status: Obsolete Frequency: 15MHz ~ 25MHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability: ±20ppm @ 25°C Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Part Status: Obsolete
Frequency: 15MHz ~ 25MHz
Function: Multiple, NonProgrammable
Output: Ethernet
Frequency Stability: ±20ppm @ 25°C
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914851P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 14 bits
ADC Type Sigma-Delta; Sigma-Delta
View Details
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details