Texas Instruments High-Performance Analog High-Performance Clock and Timing IC LMK62A2-100M00SIAT

Description
High-Performance Low Jitter Standard Oscillator - 100M 6-QFM -40 to 85 Product overview: LMK62A2-100M00SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK62A2-100M00SI AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High-Performance Low Jitter Standard Oscillator - 100M 6-QFM -40 to 85 Product overview: LMK62A2-100M00SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK62A2-100M00SI AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
High-Performance Clock and Timing IC
689-LMK62A2-100M00SIAT
High-Performance Clock and Timing IC 689-LMK62A2-100M00SIAT
High-Performance Low Jitter Standard Oscillator - 100M 6-QFM -40 to 85 Product overview: LMK62A2-100M00SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK62A2-100M00SI AT can be used for catalog matching and distributor lookup.

High-Performance Low Jitter Standard Oscillator - 100M 6-QFM -40 to 85 Product overview: LMK62A2-100M00SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK62A2-100M00SIAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1344477-LMK62A2-100M00SIAT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1344477-LMK62A2-100M00SIAT
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1344477-LMK62A2-100M00SIAT
Win Source Part Number: 1344477-LMK62A2-100M 00SIAT Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Type: Clock Oscillator Package: Tape & Reel Standard Package: 250 Frequency: 100MHz Current - Supply: 95 mA Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 6-SMD Module Supplier Device Package: 6-QFM (5x3.2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMK62A2

Win Source Part Number: 1344477-LMK62A2-100M00SIAT
Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Type: Clock Oscillator
Package: Tape & Reel
Standard Package: 250
Frequency: 100MHz
Current - Supply: 95 mA
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 6-SMD Module
Supplier Device Package: 6-QFM (5x3.2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LMK62A2

Buy Now Datasheet
Programmable Timers and Oscillators - LMK62A2-100M00SIAT - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
LMK62A2-100M00SIAT
Programmable Timers and Oscillators LMK62A2-100M00SIAT
IC OSC CLOCK 100MHZ 6QFM

IC OSC CLOCK 100MHZ 6QFM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers
Product Number 689-LMK62A2-100M00SIAT 1344477-LMK62A2-100M00SIAT LMK62A2-100M00SIAT
Product Name High-Performance Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock and Timing IC - 176-544BCEA002375CCGR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 1.8 to 3.3 volts
View Details
Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details