Texas Instruments Connectors,Interconnects LMK61E2-I7SIAR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Base Resonator: Crystal Programmable Type: In System Programmable (min 10K program/erase cycles) Available Frequency Range: 1MHz ~ 150MHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability (Total): ±25ppm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Base Resonator: Crystal Programmable Type: In System Programmable (min 10K program/erase cycles) Available Frequency Range: 1MHz ~ 150MHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability (Total): ±25ppm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Base Resonator: Crystal Programmable Type: In System Programmable (min 10K program/erase cycles) Available Frequency Range: 1MHz ~ 150MHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability (Total): ±25ppm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Base Resonator: Crystal
Programmable Type: In System Programmable (min 10K program/erase cycles)
Available Frequency Range: 1MHz ~ 150MHz
Function: Multiple, NonProgrammable
Output: Ethernet
Frequency Stability (Total): ±25ppm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7909B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details