Texas Instruments Connectors,Interconnects LMK61E08-SIAT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Base Resonator: Crystal Programmable Type: OTP Available Frequency Range: 1MHz ~ 150MHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability (Total): ±25ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Base Resonator: Crystal Programmable Type: OTP Available Frequency Range: 1MHz ~ 150MHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability (Total): ±25ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Base Resonator: Crystal Programmable Type: OTP Available Frequency Range: 1MHz ~ 150MHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability (Total): ±25ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Base Resonator: Crystal
Programmable Type: OTP
Available Frequency Range: 1MHz ~ 150MHz
Function: Multiple, NonProgrammable
Output: Ethernet
Frequency Stability (Total): ±25ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG59/U, RG62B/U - 8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MMCX (M) R/A Connector for RG316 Cable - ET-MMMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-606-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers