Manufacturer: Texas Instruments
Win Source Part Number: 923440-LMK61A2-312M5
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Oscillator IC 312.5MHz 6-QFM (7x5)
Package: 6-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMK61A2
Categories: Integrated Circuits (ICs)
Case / Package: 6-QFM (7x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43862-6, 296-43862-1, 296-43862-2
312.5-MHz, ±50 ppm, LVDS ultra-low jitter standard differential oscillator 6-QFM -40 to 85 Product overview: LMK61A2-312M50SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61A2-312M50SI
IC OSC CLK 312.5MHZ 6QFM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | 923440-LMK61A2-312M50SIAT | 689-LMK61A2-312M50SIAT | LMK61A2-312M50SIAT |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61A2-312M50SIAT | Low-Power Clock and Timing IC | Programmable Timers and Oscillators |
| Package Type | Surface Mount; 6-QFM (7x5) | Surface Mount; Surface Mount |