OSCILLATOR, LOW JITTER, 125MHZ, QFM-6; Frequency:125MHz; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Digital IC Case:QFM; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 28AH2866 |
| Product Name | Oscillator, Low Jitter, 125Mhz, Qfm-6; Frequency Texas Instruments |
| Device Type | Generator |