Texas Instruments High-Performance Analog Low-Power Clock and Timing IC LMK61A2-125M00SIAR

Description
125-MHz, ±50 ppm, LVDS ultra-low jitter standard differential oscillator 6-QFM -40 to 85 Product overview: LMK61A2-125M00SIAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61A2-125M00SI AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
125-MHz, ±50 ppm, LVDS ultra-low jitter standard differential oscillator 6-QFM -40 to 85 Product overview: LMK61A2-125M00SIAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61A2-125M00SI AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power Clock and Timing IC - 689-LMK61A2-125M00SIAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Clock and Timing IC
689-LMK61A2-125M00SIAR
Low-Power Clock and Timing IC 689-LMK61A2-125M00SIAR
125-MHz, ±50 ppm, LVDS ultra-low jitter standard differential oscillator 6-QFM -40 to 85 Product overview: LMK61A2-125M00SIAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61A2-125M00SI AR can be used for catalog matching and distributor lookup.

125-MHz, ±50 ppm, LVDS ultra-low jitter standard differential oscillator 6-QFM -40 to 85 Product overview: LMK61A2-125M00SIAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMK61A2-125M00SIAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1362455-LMK61A2-125M00SIAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1362455-LMK61A2-125M00SIAR
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1362455-LMK61A2-125M00SIAR
Win Source Part Number: 1362455-LMK61A2-125M 00SIAR Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Package: Tape & Reel Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 6-SMD Module Supplier Device Package: 6-QFM (7x5) Base Product Number: LMK61A2 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1362455-LMK61A2-125M00SIAR
Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Package: Tape & Reel
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 6-SMD Module
Supplier Device Package: 6-QFM (7x5)
Base Product Number: LMK61A2
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers
Product Number 689-LMK61A2-125M00SIAR 1362455-LMK61A2-125M00SIAR
Product Name Low-Power Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLC555 Low Power Timer - TLC555CDR - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
6 suppliers
Programmable Timers and Oscillators - 1014-1174-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
I²C Real-Time Clock Module - RV-3028-C8 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 1.1 to 5.5 volts
View Details
Specs
Bus Interface LVPECL
Package Type Tray
Supply Voltage 3.3 volts
View Details