Texas Instruments High-Performance Analog Clock Buffers, Drivers LMK1D1208RHDT

Description
Clock Clock Buffer IC 2:8 2GHz 28-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Clock Buffer IC 2:8 2GHz 28-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-LMK1D1208RHDTDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-LMK1D1208RHDTDKR-ND
Clock Buffers, Drivers 296-LMK1D1208RHDTDKR-ND
Clock Clock Buffer IC 2:8 2GHz 28-VFQFN Exposed Pad

Clock Clock Buffer IC 2:8 2GHz 28-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-LMK1D1208RHDTCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-LMK1D1208RHDTCT-ND
Clock Buffers, Drivers 296-LMK1D1208RHDTCT-ND
Clock Clock Buffer IC 2:8 2GHz 28-VFQFN Exposed Pad

Clock Clock Buffer IC 2:8 2GHz 28-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-LMK1D1208RHDTTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-LMK1D1208RHDTTR-ND
Clock Buffers, Drivers 296-LMK1D1208RHDTTR-ND
Clock Clock Buffer IC 2:8 2GHz 28-VFQFN Exposed Pad

Clock Clock Buffer IC 2:8 2GHz 28-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1362457-LMK1D1208RHDT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1362457-LMK1D1208RHDT
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1362457-LMK1D1208RHDT
Win Source Part Number: 1362457-LMK1D1208RHD T Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 35 pct. Type: Clock Buffer MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-VQFN (5x5) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Output: LVDS Number of Circuits: 1 Input: HCSL, LVCMOS, LVDS, LVPECL Frequency - Max: 2 GHz

Win Source Part Number: 1362457-LMK1D1208RHDT
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 35 pct.
Type: Clock Buffer
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-VQFN (5x5)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Output: LVDS
Number of Circuits: 1
Input: HCSL, LVCMOS, LVDS, LVPECL
Frequency - Max: 2 GHz

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - LMK1D1208RHDT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
LMK1D1208RHDT
Clock/Timing - Clock Buffers, Drivers LMK1D1208RHDT
8-CHANNEL OUTPUT LVDS BUFFER

8-CHANNEL OUTPUT LVDS BUFFER

Supplier's Site Datasheet
Clock Buffers, Drivers - LMK1D1208RHDT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
LMK1D1208RHDT
Clock Buffers, Drivers LMK1D1208RHDT
8-CHANNEL OUTPUT LVDS BUFFER

8-CHANNEL OUTPUT LVDS BUFFER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-LMK1D1208RHDTDKR-ND 1362457-LMK1D1208RHDT LMK1D1208RHDT LMK1D1208RHDT
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver; Clock Generator Clock Driver Clock Driver Clock Buffer; Clock Driver
Bus Interface LVDS LVDS; LVDS LVDS
Package Type Surface Mount; 28-VFQFN Exposed Pad 28-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1018738-CYW305OXCT - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-BSSOP (0.295", 7.50mm Width)
View Details
4 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BEE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
6 suppliers
Clock and Timing IC - 728-CY2308SXI-4T - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3 to 3.6 volts
View Details
5 suppliers