Texas Instruments High-Performance Analog Clock Buffers, Drivers LMK1C1108PWR

Description
"Clock Clock Buffer IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Clock Buffer IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-LMK1C1108PWRTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-LMK1C1108PWRTR-ND
Clock Buffers, Drivers 296-LMK1C1108PWRTR-ND
"Clock Clock Buffer IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Clock Buffer IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-LMK1C1108PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-LMK1C1108PWRDKR-ND
Clock Buffers, Drivers 296-LMK1C1108PWRDKR-ND
"Clock Clock Buffer IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Clock Buffer IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-LMK1C1108PWRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-LMK1C1108PWRCT-ND
Clock Buffers, Drivers 296-LMK1C1108PWRCT-ND
"Clock Clock Buffer IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Clock Buffer IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 962479-LMK1C1108PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
962479-LMK1C1108PWR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 962479-LMK1C1108PWR
Win Source Part Number: 962479-LMK1C1108PWR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Clock Buffer Package: Tape & Reel Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LMK1C1108PWRDKR, 296-LMK1C1108PWRCT,2 96-LMK1C1108PWRTR Base Product Number: LMK1C1108

Win Source Part Number: 962479-LMK1C1108PWR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Clock Buffer
Package: Tape & Reel
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LMK1C1108PWRDKR,296-LMK1C1108PWRCT,296-LMK1C1108PWRTR
Base Product Number: LMK1C1108

Buy Now
Clock/Timing - Clock Buffers, Drivers - LMK1C1108PWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
LMK1C1108PWR
Clock/Timing - Clock Buffers, Drivers LMK1C1108PWR
8-CHANNEL OUTPUT LVCMOS 1.8-V BU

8-CHANNEL OUTPUT LVCMOS 1.8-V BU

Supplier's Site Datasheet
Clock Buffers, Drivers - LMK1C1108PWR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
LMK1C1108PWR
Clock Buffers, Drivers LMK1C1108PWR
8-CHANNEL OUTPUT LVCMOS 1.8-V BU

8-CHANNEL OUTPUT LVCMOS 1.8-V BU

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-LMK1C1108PWRTR-ND 962479-LMK1C1108PWR LMK1C1108PWR LMK1C1108PWR
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver; Clock Generator Clock Driver Clock Driver Clock Buffer; Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 16-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clock, 24Hr I2C, Son-10; Date Format Micro Crystal - 19P2786 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CD4046BE-NG - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Yes; Clock Generator
Bus Interface 1
View Details
2 suppliers