Win Source Part Number: 1000378-LMK1C1104DQF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Clock Buffer
Package: Tape & Reel (TR)
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Input: Clock, LVCMOS
Output: Clock, LVCMOS
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 8-WFDFN
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LMK1C1104DQFTTR
IC CLK BUFFER 1:4 250MHZ 8WSON
IC CLK BUFFER 1:4 250MHZ 8WSON
Clock Clock Buffer IC 1:4 250MHz 8-WFDFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1000378-LMK1C1104DQFT | 296-LMK1C1104DQFTDKR-ND | LMK1C1104DQFT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver; Clock Generator | Clock Driver; Clock Generator | Clock Driver |
| Bus Interface | CMOS; Clock, LVCMOS | LVCMOS | |
| Package Type | Surface Mount; 8-WFDFN | Surface Mount; 8-WFDFN | Surface Mount; Surface Mount |