The LMK1C1102 is a 1:2 LVCMOS clock buffer supporting 1.8-V, 2.5-V, and 3.3-V operation with synchronous output enable, fail-safe inputs, and a maximum propagation delay of 3 ns. It offers extremely low additive jitter of 7.5 fs typical at 3.3 V and <50 ps output skew. The device operates from -40°C to 125°C and is available in an 8-pin WSON package measuring 2.00 mm × 2.00 mm. The maximum clock frequency is 250 MHz at 3.3 V. The LMK1C1102DQF is a variant of this device with a WSON package and RoHS-compliant lead finish.
IC CLK BUFFER 1:2 250MHZ 8WSON Product overview: LMK1C1102DQF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHZ, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-LMK1C1102DQF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 764-LMK1C1102DQF |
| Product Name | 250MHZ Logic IC |
| Gate Type | Buffer/Driver |