Texas Instruments High-Performance Analog Industrial 3.465V Clock and Timing IC LMK05318BRGZT

Description
Clock Buffer/Driver, PLL, Low Jitter, Industrial, 3.135-3.465V Product overview: LMK05318BRGZT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.465V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.465V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK05318BRGZT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Buffer/Driver, PLL, Low Jitter, Industrial, 3.135-3.465V Product overview: LMK05318BRGZT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.465V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.465V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK05318BRGZT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 3.465V Clock and Timing IC
728-LMK05318BRGZT
Industrial 3.465V Clock and Timing IC 728-LMK05318BRGZT
Clock Buffer/Driver, PLL, Low Jitter, Industrial, 3.135-3.465V Product overview: LMK05318BRGZT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.465V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.465V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK05318BRGZT can be used for catalog matching and distributor lookup.

Clock Buffer/Driver, PLL, Low Jitter, Industrial, 3.135-3.465V Product overview: LMK05318BRGZT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.465V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.465V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK05318BRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
998075-LMK05318BRGZT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 998075-LMK05318BRGZT
Win Source Part Number: 998075-LMK05318BRGZT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Frequency Synthesizer Package: Tape & Reel Frequency - Max: 800MHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: LVCMOS Output: HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LMK05318BRGZTDKR ,296-LMK05318BRGZTTR ,296-LMK05318BRGZTCT Base Product Number: LMK05318

Win Source Part Number: 998075-LMK05318BRGZT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Frequency Synthesizer
Package: Tape & Reel
Frequency - Max: 800MHz
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Input: LVCMOS
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LMK05318BRGZTDKR,296-LMK05318BRGZTTR,296-LMK05318BRGZTCT
Base Product Number: LMK05318

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - 296-LMK05318BRGZTTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-LMK05318BRGZTTR-ND
Clock Generators, PLLs, Frequency Synthesizers 296-LMK05318BRGZTTR-ND
Frequency Synthesizer IC 800MHz 1 48-VFQFN Exposed Pad

Frequency Synthesizer IC 800MHz 1 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-LMK05318BRGZTCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-LMK05318BRGZTCT-ND
Clock Generators, PLLs, Frequency Synthesizers 296-LMK05318BRGZTCT-ND
Frequency Synthesizer IC 800MHz 1 48-VFQFN Exposed Pad

Frequency Synthesizer IC 800MHz 1 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-LMK05318BRGZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-LMK05318BRGZTDKR-ND
Clock Generators, PLLs, Frequency Synthesizers 296-LMK05318BRGZTDKR-ND
Frequency Synthesizer IC 800MHz 1 48-VFQFN Exposed Pad

Frequency Synthesizer IC 800MHz 1 48-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK05318BRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMK05318BRGZT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMK05318BRGZT
IC FREQ SYNTH 48VQFN

IC FREQ SYNTH 48VQFN

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - LMK05318BRGZT - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
LMK05318BRGZT
Clock Generators, PLLs, Frequency Synthesizers LMK05318BRGZT
ULTRA-LOW JITTER SINGLE CHANNEL

ULTRA-LOW JITTER SINGLE CHANNEL

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK05318BRGZT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMK05318BRGZT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMK05318BRGZT
ULTRA-LOW JITTER SINGLE CHANNEL

ULTRA-LOW JITTER SINGLE CHANNEL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-LMK05318BRGZT 998075-LMK05318BRGZT 296-LMK05318BRGZTTR-ND LMK05318BRGZT LMK05318BRGZT LMK05318BRGZT
Product Name Industrial 3.465V Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS
Device Type Clock Generator Clock Generator Frequency Synthesizer; Clock Generator Frequency Synthesizer; Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL HCSL, LVCMOS, LVDS, LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3028-C732.768KHZ1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
8 suppliers
Clock and Timing IC - 763-SI52111-A2-GT - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface HCSL
Package Type Tube
Supply Voltage 2.97 to 3.63 volts
View Details
3 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BPW - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
8 suppliers
Application Specific Clock/Timing - CY2280PVXC-11ST-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers