Win Source Part Number: 1070316-LMK04832NKDR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Jitter Cleaner
Package: Tape & Reel (TR)
Frequency - Max: 3.255GHz
Standard Package: 2,000
Mounting: SMD (SMT)
Input: Clock
Output: CML, HSDS, LCPECL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 64-WFQFN Exposed Pad
Supplier Device Package: 64-WQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LMK04832
Jitter Cleaner IC 3.255GHz 64-WFQFN Exposed Pad
IC JITTER CLEANER 64WQFN
IC JITTER CLEANER 64WQFN
IC JITTER CLEANER 64WQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1070316-LMK04832NKDR | LMK04832NKDR-ND | LMK04832NKDR | LMK04832NKDR | LMK04832NKDR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Jitter Cleaner; Clock Generator | Jitter Cleaner; Clock Generator | Clock Generator | Jitter Cleaner; Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HSDS, LCPECL, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HSDS, LCPECL, LVCMOS, LVDS, LVPECL | CML, HSDS, LCPECL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 64-WFQFN Exposed Pad | Surface Mount; 64-WFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |