Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers LMK04610RTQR

Description
Jitter Cleaner IC 2GHz 1 56-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Jitter Cleaner IC 2GHz 1 56-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 296-51339-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-51339-1-ND
Clock Generators, PLLs, Frequency Synthesizers 296-51339-1-ND
Jitter Cleaner IC 2GHz 1 56-VFQFN Exposed Pad

Jitter Cleaner IC 2GHz 1 56-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-51339-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-51339-6-ND
Clock Generators, PLLs, Frequency Synthesizers 296-51339-6-ND
Jitter Cleaner IC 2GHz 1 56-VFQFN Exposed Pad

Jitter Cleaner IC 2GHz 1 56-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-51339-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-51339-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-51339-2-ND
Jitter Cleaner IC 2GHz 1 56-VFQFN Exposed Pad

Jitter Cleaner IC 2GHz 1 56-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04610RTQR - 1201687-LMK04610RTQR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04610RTQR
1201687-LMK04610RTQR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04610RTQR 1201687-LMK04610RTQR
Manufacturer: Texas Instruments Win Source Part Number: 1201687-LMK04610RTQR Packaging: Reel Type: Jitter Cleaner Mounting Style: SMD Frequency - Max: 6.175GHz Input: CML, LVCMOS, LVDS, LVPECL Output: HCSL, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 3.465V

Manufacturer: Texas Instruments
Win Source Part Number: 1201687-LMK04610RTQR
Packaging: Reel
Type: Jitter Cleaner
Mounting Style: SMD
Frequency - Max: 6.175GHz
Input: CML, LVCMOS, LVDS, LVPECL
Output: HCSL, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 3.465V

Buy Now
Clock Generator 5MHz to 600MHz-IN 2000MHz-OUT 56-Pin VQFN EP T/R - 815-LMK04610RTQR - Utmel Electronic Limited
Hong Kong, China
Clock Generator 5MHz to 600MHz-IN 2000MHz-OUT 56-Pin VQFN EP T/R
815-LMK04610RTQR
Clock Generator 5MHz to 600MHz-IN 2000MHz-OUT 56-Pin VQFN EP T/R 815-LMK04610RTQR
Clock Generator 5MHz to 600MHz-IN 2000MHz-OUT 56-Pin VQFN EP T/R

Clock Generator 5MHz to 600MHz-IN 2000MHz-OUT 56-Pin VQFN EP T/R

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04610RTQR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMK04610RTQR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMK04610RTQR
IC JITTER CLEANER 56QFN

IC JITTER CLEANER 56QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04610RTQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMK04610RTQR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMK04610RTQR
IC JITTER CLEANER 56QFN

IC JITTER CLEANER 56QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-51339-1-ND 1201687-LMK04610RTQR 815-LMK04610RTQR LMK04610RTQR LMK04610RTQR
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04610RTQR Clock Generator 5MHz to 600MHz-IN 2000MHz-OUT 56-Pin VQFN EP T/R Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Jitter Cleaner; Clock Generator Clock Generator Jitter Cleaner; Clock Generator Clock Generator Jitter Cleaner; Clock Generator
Bus Interface LVPECL; HCSL ECL; PECL; LVPECL; LVDS; HCSL, LVDS, LVPECL ECL; PECL; LVPECL; LVDS; HCSL, LVDS, LVPECL
Package Type Surface Mount; 56-VFQFN Exposed Pad Surface Mount 56-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.7 to 3.46 volts 1.7 to 3.46 volts 1.7 to 3.46 volts 1.7 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDCE62002 Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs - CDCE62002RHBR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
8 suppliers
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266737-SI5327D-C-GMR - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 36-VFQFN Exposed Pad
View Details
6 suppliers