Clock Generator 0.001MHz to 3.1GHz-IN 3072MHz-OUT 64-Pin WQFN EP T/R Product overview: LMK04208NKDT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001MHz, 3.1GHz, 3072MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.001MHz, 3.1GHz, 3072MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04208NKDT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 923395-LMK04208NKDT
Series: PLLatinum™
Operating Temperature Range: -45°C ~ 85°C
Features: IC 1.536GHz 64-WFQFN Exposed Pad
Package: 64-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMK04208
Categories: Integrated Circuits (ICs)
Case / Package: 64-WQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44915-1, 296-44915-2, 296-44915-6
Clock Generator, 1536MHz, CMOS
IC 1.536GHz 1 64-WFQFN Exposed Pad
IC 1.536GHz 1 64-WFQFN Exposed Pad
IC 1.536GHz 1 64-WFQFN Exposed Pad
IC CLOCK DUAL PLL 64WQFN
IC CLOCK DUAL PLL 64WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-LMK04208NKDT | 923395-LMK04208NKDT | LMK04208NKDT | 296-44915-6-ND | LMK04208NKDT | LMK04208NKDT |
| Product Name | 0.001MHz 3.1GHz 3072MHz Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04208NKDT | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Operating Temperature | -40 C (-40 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | ||
| Features / Standards | RoHS | RoHS | Lead-Free | |||
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 64-WQFN (9x9) | Surface Mount; 64-WFQFN Exposed Pad | Surface Mount; Surface Mount |