Manufacturer: Texas Instruments
Win Source Part Number: 807598-LMK03328RHSR
Packaging: Reel
Mounting Style: SMD
Supplier Device Package: 48-WQFN (7x7)
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Ultra-Low Jitter Clock Generator Family With Two Independent PLLs 48-WQFN -40 to 85 Product overview: LMK03328RHSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK03328RHSR can be used for catalog matching and distributor lookup.
IC 48-WFQFN Exposed Pad
IC LO JITTER CLOCK GEN 48WQFN
IC LO JITTER CLOCK GEN 48WQFN
IC LO JITTER CLOCK GEN 48WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 807598-LMK03328RHSR | 728-LMK03328RHSR | LMK03328RHSR-ND | LMK03328RHSR | LMK03328RHSR | LMK03328RHSR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK03328RHSR | Low-Power Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator |