Clock Fanout Buffer (Distribution), Divider IC 1:8 1.6GHz 48-WFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Divider IC 1:8 1.6GHz 48-WFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Divider IC 1:8 1.6GHz 48-WFQFN Exposed Pad
Clock Driver, PQCC48
Manufacturer: Texas Instruments
Win Source Part Number: 139579-LMK01010ISQE/
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 1.6GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC, CLOCK BUFFER, 1.6 GHZ, 48LLP; Clock IC Type:Clock Buffer, Distributor, Divider; Frequency:1.6GHz; No. of Outputs:8Outputs; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Clock IC Case Style:LLP; No. of Pins:48Pins; OperatingRoHS Compliant: Yes
IC CLK BUFFER 1:8 1.6GHZ 48WQFN
IC CLK BUFFER 1:8 1.6GHZ 48WQFN
| DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMK01010ISQE/NOPBCT-ND | LMK01010ISQE/NOPB | 139579-LMK01010ISQE/NOPB | 26AJ7005 | LMK01010ISQE/NOPB | LMK01010ISQE/NOPB |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK01010ISQE/NOPB | Ic, Clock Buffer, 1.6 Ghz, 48Llp; Clock Ic Type Texas Instruments | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Fanout Buffer (Distribution), Divider; Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Buffer, Distributor, Divider; Real Time Clock; Clock Generator | Fanout Buffer (Distribution), Divider; Clock Driver | Clock Driver |
| Bus Interface | LVDS | LVDS; LVDS | LVDS | |||
| Package Type | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount; 48-WQFN (7x7) | LLP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |