Texas Instruments High-Performance Analog Clock Buffers, Drivers LMK00725PWR

Description
IC CLK BUFFER 2:5 650MHZ 20TSSOP
Request a Quote Datasheet
Description
IC CLK BUFFER 2:5 650MHZ 20TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-LMK00725PWRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-LMK00725PWRCT-ND
Clock Buffers, Drivers 296-LMK00725PWRCT-ND
IC CLK BUFFER 2:5 650MHZ 20TSSOP

IC CLK BUFFER 2:5 650MHZ 20TSSOP

Buy Now Datasheet
Clock Buffers, Drivers - 296-LMK00725PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-LMK00725PWRDKR-ND
Clock Buffers, Drivers 296-LMK00725PWRDKR-ND
IC CLK BUFFER 2:5 650MHZ 20TSSOP

IC CLK BUFFER 2:5 650MHZ 20TSSOP

Buy Now Datasheet
Clock Buffers, Drivers - 296-LMK00725PWRTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-LMK00725PWRTR-ND
Clock Buffers, Drivers 296-LMK00725PWRTR-ND
"Clock Fanout Buffer (Distribution) IC 2:5 650MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 2:5 650MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00725PWR - 1201642-LMK00725PWR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00725PWR
1201642-LMK00725PWR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00725PWR 1201642-LMK00725PWR
Manufacturer: Texas Instruments Win Source Part Number: 1201642-LMK00725PWR Series: * Packaging: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Family Name: LMK00725 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): 85304AGI-01LFT; 85304AGI-01LF; MC100EP14DT; Introduction Date: October 17, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201642-LMK00725PWR
Series: *
Packaging: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Family Name: LMK00725
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): 85304AGI-01LFT; 85304AGI-01LF; MC100EP14DT;
Introduction Date: October 17, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Clock/Timing - Clock Buffers, Drivers - LMK00725PWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
LMK00725PWR
Clock/Timing - Clock Buffers, Drivers LMK00725PWR
DIFFERENTIAL-TO-3.3V LVPECL FANO

DIFFERENTIAL-TO-3.3V LVPECL FANO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 296-LMK00725PWRCT-ND 1201642-LMK00725PWR LMK00725PWR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00725PWR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 74LVCH16344AXPA - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADLR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
6 suppliers