Texas Instruments High-Performance Analog Clock Buffers, Drivers LMK00725PW

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 650MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 650MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-37080-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-37080-5-ND
Clock Buffers, Drivers 296-37080-5-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 650MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 650MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - LMK00725PW - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 725 Series, 10 True Output(s), 0 Inverted Output(s), PDSO20

Low Skew Clock Driver, 725 Series, 10 True Output(s), 0 Inverted Output(s), PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00725PW
1201641-LMK00725PW
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00725PW 1201641-LMK00725PW
Manufacturer: Texas Instruments Win Source Part Number: 1201641-LMK00725PW Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Frequency - Max: 650MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Family Name: LMK00725 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): 85304AGI-01LF; 85304AGI-01LFT; MC100EP14DTR2G; Introduction Date: October 17, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201641-LMK00725PW
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 650MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
Family Name: LMK00725
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): 85304AGI-01LF; 85304AGI-01LFT; MC100EP14DTR2G;
Introduction Date: October 17, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - LMK00725PW - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
LMK00725PW
Clock/Timing - Clock Buffers, Drivers LMK00725PW
IC CLK BUF 2:5 650MHZ 20TSSOP

IC CLK BUF 2:5 650MHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-37080-5-ND LMK00725PW 1201641-LMK00725PW LMK00725PW
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00725PW Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXC-019T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers