The LMK00334 is a four-output HCSL fanout buffer and level translator designed for high-frequency clock distribution in PCIe Gen 1 to Gen 5 applications. It features a 3:1 input multiplexer supporting LVPECL, LVDS, CML, SSTL, HSTL, HCSL, or single-ended clocks, and one crystal input for 10- to 40-MHz oscillators. The device delivers two banks of two differential HCSL outputs and one LVCMOS output with synchronous enable. Additive RMS phase jitter is 15 fs (typical) at 100 MHz for PCIe Gen 5 compliance. It operates from a 3.3-V core supply and supports three independent output supplies at 3.3 V or 2.5 V. The part is housed in a 32-pin WQFN package measuring 5 mm × 5 mm and is rated for operation from -40°C to +105°C. The LMK00334RTVR variant is supplied in tape and reel packaging with RoHS and green compliance.
Clock Multiplexer 4-OUT 3-IN 1:4 32-Pin WQFN EP T/R Product overview: LMK00334RTVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Application Specific Clock/Timing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-LMK00334RTVR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 763-LMK00334RTVR |
| Product Name | Analog Switch and Multiplexer IC |
| Standards and Certifications | RoHS |