Texas Instruments Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00301SQE LMK00301SQE

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201635-LMK00301SQE Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LMK00301SQX/NOPB; LMK00301SQX; LMK00301SQE; LMK00301SQ; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201635-LMK00301SQE Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LMK00301SQX/NOPB; LMK00301SQX; LMK00301SQE; LMK00301SQ; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00301SQE - 1201635-LMK00301SQE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00301SQE
1201635-LMK00301SQE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00301SQE 1201635-LMK00301SQE
Manufacturer: Texas Instruments Win Source Part Number: 1201635-LMK00301SQE Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LMK00301SQX/NOPB; LMK00301SQX; LMK00301SQE; LMK00301SQ; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201635-LMK00301SQE
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): LMK00301SQX/NOPB; LMK00301SQX; LMK00301SQE; LMK00301SQ;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1201635-LMK00301SQE
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00301SQE
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock/Timing - Application Specific - AD9577BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 638 MHz
View Details
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY23FS04ZXI-3-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details