Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00301SQE/NOPB LMK00301SQE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 124550-LMK00301SQE/N OPB Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-WQFN (7x7) Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 3.1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 124550-LMK00301SQE/N OPB Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-WQFN (7x7) Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 3.1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00301SQE/NOPB
124550-LMK00301SQE/NOPB
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00301SQE/NOPB 124550-LMK00301SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 124550-LMK00301SQE/N OPB Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-WQFN (7x7) Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 3.1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 124550-LMK00301SQE/NOPB
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 3.1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - 296-40274-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-40274-1-ND
Clock Buffers, Drivers 296-40274-1-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:11 3.1GHz 48-WFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:11 3.1GHz 48-WFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-40274-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-40274-2-ND
Clock Buffers, Drivers 296-40274-2-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:11 3.1GHz 48-WFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:11 3.1GHz 48-WFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-40274-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-40274-6-ND
Clock Buffers, Drivers 296-40274-6-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:11 3.1GHz 48-WFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:11 3.1GHz 48-WFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - LMK00301SQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
LMK00301SQE/NOPB
Clock/Timing - Clock Buffers, Drivers LMK00301SQE/NOPB
IC CLK BUFFER 3:10 3.1GHZ 48WQFN

IC CLK BUFFER 3:10 3.1GHZ 48WQFN

Supplier's Site Datasheet
Clock Buffers, Drivers - LMK00301SQE/NOPB - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
LMK00301SQE/NOPB
Clock Buffers, Drivers LMK00301SQE/NOPB
IC CLK BUFFER 3:10 3.1GHZ 48WQFN

IC CLK BUFFER 3:10 3.1GHZ 48WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 124550-LMK00301SQE/NOPB 296-40274-1-ND LMK00301SQE/NOPB LMK00301SQE/NOPB
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00301SQE/NOPB Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer, Translator; Clock Driver
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL LVPECL; LVCMOS HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 48-WQFN (7x7) Surface Mount; 48-WFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.15 to 3.45 volts 3.15 to 3.45 volts 3.15 to 3.45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-B-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 74LVCH16344AXPA - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details