Manufacturer: Texas Instruments
Win Source Part Number: 877607-LMK00301ARHST
Operating Temperature Range: -40°C ~ 85°C
Package: 48-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMK00301
Categories: Integrated Circuits (ICs)
Case / Package: 48-WQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMK00301ARHST-ND, 296-51334-6, 296-51334-2, 296-51334-1
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:11 3.1GHz 48-WFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:11 3.1GHz 48-WFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:11 3.1GHz 48-WFQFN Exposed Pad
3-GHZ 10-OUTPUT DIFFERENTIAL CLO
3-GHZ 10-OUTPUT DIFFERENTIAL CLO
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 877607-LMK00301ARHST | 296-51334-1-ND | LMK00301ARHST | LMK00301ARHST |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00301ARHST | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer, Translator; Clock Driver | Clock Driver |
| Package Type | Surface Mount; 48-WQFN (7x7) | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVPECL; LVCMOS | HCSL, LVCMOS, LVDS, LVPECL |