Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:10 3.1GHz 48-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 877606-LMK00301ARHSR
Features: Clock IC 3.1 GHz
Package: Reel - TR
Family Name: LMK00301
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LMK00301ARHSR
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMK00301ARHSR-ND | 877606-LMK00301ARHSR | LMK00301ARHSR | LMK00301ARHSR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00301ARHSR | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer, Translator; Clock Driver |
| Bus Interface | LVPECL; LVCMOS | HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts |