Texas Instruments High-Performance Analog RF Amplifiers LMH9226IRRLR

Description
RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-LMH9226IRRLRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)

RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)

Buy Now Datasheet
RF Amplifiers - 296-LMH9226IRRLRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)

RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - 1345865-LMH9226IRRLR - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1345865-LMH9226IRRLR
RF and Wireless - RF Amplifiers 1345865-LMH9226IRRLR
Win Source Part Number: 1345865-LMH9226IRRLR Category: RF and Wireless - RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Test Frequency: 2.6GHz Frequency: 2.3GHz ~ 2.9GHz Gain: 17dB Noise Figure: 3dB Current - Supply: 84mA P1dB: 17.5dBm RF Type: General Purpose Voltage - Supply: 3.15V ~ 3.45V Mounting Type: Surface Mount Package / Case: 12-WFQFN Exposed Pad Supplier Device Package: 12-WQFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: LMH9226

Win Source Part Number: 1345865-LMH9226IRRLR
Category: RF and Wireless - RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Test Frequency: 2.6GHz
Frequency: 2.3GHz ~ 2.9GHz
Gain: 17dB
Noise Figure: 3dB
Current - Supply: 84mA
P1dB: 17.5dBm
RF Type: General Purpose
Voltage - Supply: 3.15V ~ 3.45V
Mounting Type: Surface Mount
Package / Case: 12-WFQFN Exposed Pad
Supplier Device Package: 12-WQFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: LMH9226

Buy Now Datasheet
RF and Wireless - RF Amplifiers - LMH9226IRRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LMH9226IRRLR
RF and Wireless - RF Amplifiers LMH9226IRRLR
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN

IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 296-LMH9226IRRLRCT-ND 1345865-LMH9226IRRLR LMH9226IRRLR
Product Name RF Amplifiers RF and Wireless - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 2300 to 2900 MHz 2300 to 2900 MHz 2300 to 2900 MHz
Minimum Gain 17 dB 17 dB ? to 17 dB
Maximum Gain 17 dB 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - SE2622L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 31 dB
View Details
3 suppliers
RF Amplifiers - 2312-QPA2966-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 18000 MHz
View Details
ADM-8095CH, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095CH - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details