Texas Instruments High-Performance Analog RF Amplifiers LMH9135IRRLR

Description
RF Amplifier IC General Purpose 3.2GHz ~ 4.2GHz 12-WQFN (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 3.2GHz ~ 4.2GHz 12-WQFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-LMH9135IRRLRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 3.2GHz ~ 4.2GHz 12-WQFN (2x2)

RF Amplifier IC General Purpose 3.2GHz ~ 4.2GHz 12-WQFN (2x2)

Buy Now Datasheet
RF Amplifiers - 296-LMH9135IRRLRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 3.2GHz ~ 4.2GHz 12-WQFN (2x2)

RF Amplifier IC General Purpose 3.2GHz ~ 4.2GHz 12-WQFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - LMH9135IRRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LMH9135IRRLR
RF and Wireless - RF Amplifiers LMH9135IRRLR
IC AMP GPS 3.2GHZ-4.2GHZ 12WQFN

IC AMP GPS 3.2GHZ-4.2GHZ 12WQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 296-LMH9135IRRLRCT-ND LMH9135IRRLR
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3200 to 4200 MHz 3200 to 4200 MHz
Minimum Gain 18 dB ? to 18 dB
Maximum Gain 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

250-2500 MHz Linear Power Amplifier Driver - SKY65009-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 250 to 2500 MHz
Minimum Gain 12 dB
View Details
4 suppliers
RF Amplifiers - 2312-QPA1008SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3800 MHz
View Details
ADM-5931CH, Broadband Distributed Amplifier - ADM-5931CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 28000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details