Texas Instruments High-Performance Analog Linear - Linear - Comparators - LMH7220MK LMH7220MK

Description
Manufacturer: Texas Instruments Win Source Part Number: 845750-LMH7220MK Features: Comparator Package: Reel - TR Part Status: Obsolete Family Name: LMH7220 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMH7220MKDKR, LMH7220MKCT, LMH7220MKTR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845750-LMH7220MK Features: Comparator Package: Reel - TR Part Status: Obsolete Family Name: LMH7220 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMH7220MKDKR, LMH7220MKCT, LMH7220MKTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LMH7220MK - LMH7220MK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMH7220MK
LMH7220MK
Linear - Linear - Comparators - LMH7220MK LMH7220MK
Manufacturer: Texas Instruments Win Source Part Number: 845750-LMH7220MK Features: Comparator Package: Reel - TR Part Status: Obsolete Family Name: LMH7220 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMH7220MKDKR, LMH7220MKCT, LMH7220MKTR

Manufacturer: Texas Instruments
Win Source Part Number: 845750-LMH7220MK
Features: Comparator
Package: Reel - TR
Part Status: Obsolete
Family Name: LMH7220
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMH7220MKDKR, LMH7220MKCT, LMH7220MKTR

Buy Now Datasheet
Comparators - LMH7220MKTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LMH7220MKTR-ND
Comparators LMH7220MKTR-ND
Comparator General Purpose Complementary, Differential, LVDS SOT-23-THIN

Comparator General Purpose Complementary, Differential, LVDS SOT-23-THIN

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMH7220MK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMH7220MK
Integrated Circuits (ICs) - Linear - Comparators LMH7220MK
IC COMPARATOR 1 GEN PUR SOT23

IC COMPARATOR 1 GEN PUR SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMH7220MK LMH7220MKTR-ND LMH7220MK
Product Name Linear - Linear - Comparators - LMH7220MK Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F521/BRA - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
View Details
CD4063B 4-Bit Magnitude Comparators - CD4063BMT - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
Dual 4-Bit Comparator - 4322/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details