Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6718MAX LMH6718MAX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071586-LMH6718MAX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 130MHz Amplifier Type: Buffer Slew Rate: 600 V/μs Current - Input Bias: 1.3μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 2.6mA Channel Output Current: 200mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 071586-LMH6718MAX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 130MHz Amplifier Type: Buffer Slew Rate: 600 V/μs Current - Input Bias: 1.3μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 2.6mA Channel Output Current: 200mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6718MAX - 071586-LMH6718MAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6718MAX
071586-LMH6718MAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6718MAX 071586-LMH6718MAX
Manufacturer: Texas Instruments Win Source Part Number: 071586-LMH6718MAX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 130MHz Amplifier Type: Buffer Slew Rate: 600 V/μs Current - Input Bias: 1.3μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 2.6mA Channel Output Current: 200mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071586-LMH6718MAX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 130MHz
Amplifier Type: Buffer
Slew Rate: 600 V/μs
Current - Input Bias: 1.3μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 2.6mA
Channel Output Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Dual SOIC Operational Amplifier IC - 687-LMH6718MAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SOIC Operational Amplifier IC
687-LMH6718MAX
Dual SOIC Operational Amplifier IC 687-LMH6718MAX
DUAL BUFFER AMPLIFIER, PDSO8, SOIC-8 Product overview: LMH6718MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6718MAX can be used for catalog matching and distributor lookup.

DUAL BUFFER AMPLIFIER, PDSO8, SOIC-8 Product overview: LMH6718MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6718MAX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 071586-LMH6718MAX 687-LMH6718MAX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6718MAX Dual SOIC Operational Amplifier IC
Supply Voltage (VS) 5 to 12 volts
Source Current (IS) 2.6 milliamps
VOS 0.2000 millivolts
IBIAS 1.3 µA
Slew Rate 600 V/µs
Unlock Full Specs
to access all available technical data