Video Amp, 1 Current Feedback 8-SOIC
IC AMP CURRENT FEEDBACK 8SOIC
Video Amp 1 Current Feedback 8-SOIC
IC AMP CURRENT FEEDBACK 8SOIC
IC OP AMP VID SGL 400MHZ 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers |
| Product Number | LMH6714MAXTR-ND | LMH6714MAX | LMH6714MAX | LMH6714MAX | 815-LMH6714MAX |
| Product Name | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | IC OP AMP VID SGL 400MHZ 8SOIC |
| Slew Rate | 1800 V/µs | 0.0018 V/µs | |||
| Supply Voltage (VS) | 8 to 12.5 volts | 8 to 12.5 volts | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | ||
| Standards and Certifications | RoHS | ||||
| Bandwidth | 400 MHz |