Texas Instruments LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp LMH6702WGFQMLV

Description
1.7 GHz, Ultra Low Distortion, Wideband Op Amp 10-CFP -55 to 125
Request a Quote
Description
1.7 GHz, Ultra Low Distortion, Wideband Op Amp 10-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMH6702WGFQMLV is a 1.7 GHz, ultra-low-distortion, wideband operational amplifier in a 10-pin CFP package measuring 9.91 mm × 6.45 mm, designed for high-speed applications such as flash A/D drivers and radar receivers. It operates from -55°C to 125°C, features a 720 MHz bandwidth at +2 V/V gain with a 2 Vpp output, a slew rate of 3100 V/μs, a supply current of 12.5 mA, and is radiation-ensured with a 300 krad(Si) dose tolerance and ELDRS-free performance. It is constructed using TI's VIP10 complementary bipolar process and current-feedback architecture.

Datasheet Summary
Powered by GS/AI

The LMH6702WGFQMLV is a 1.7 GHz, ultra-low-distortion, wideband operational amplifier in a 10-pin CFP package measuring 9.91 mm × 6.45 mm, designed for high-speed applications such as flash A/D drivers and radar receivers. It operates from -55°C to 125°C, features a 720 MHz bandwidth at +2 V/V gain with a 2 Vpp output, a slew rate of 3100 V/μs, a supply current of 12.5 mA, and is radiation-ensured with a 300 krad(Si) dose tolerance and ELDRS-free performance. It is constructed using TI's VIP10 complementary bipolar process and current-feedback architecture.

Suppliers

Company
Product
Description
Supplier Links
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - LMH6702WGFQMLV - Texas Instruments
Dallas, TX, United States
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp
LMH6702WGFQMLV
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp LMH6702WGFQMLV
1.7 GHz, Ultra Low Distortion, Wideband Op Amp 10-CFP -55 to 125

1.7 GHz, Ultra Low Distortion, Wideband Op Amp 10-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6702WGFQMLV
Integrated Circuits (ICs) - Linear - Amplifiers LMH6702WGFQMLV
1.7 GHZ, ULTRA LOW DISTORTION, W

1.7 GHZ, ULTRA LOW DISTORTION, W

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMH6702WGFQMLV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6702WGFQMLV
Instrumentation, OP Amps, Buffer Amps LMH6702WGFQMLV
Current Feedback Amplifier 1 Circuit Single-Ended 10-CFP

Current Feedback Amplifier 1 Circuit Single-Ended 10-CFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6702WGFQMLV LMH6702WGFQMLV LMH6702WGFQMLV
Product Name LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 10 to 12 volts 10 volts
VOS 4.5 millivolts 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
GBW 1700 MHz
Slew Rate 3100 V/µs 0.0031 V/µs 3100 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5E4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
IC CLK BUFFER 2:8 2GHZ 28VQFN - 815-CDCLVP1208RHDT - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 volts
Source Current (IS) 73 milliamps
View Details
2 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers