190MHz Single Supply, Dual and Triple Operational Amplifiers 14-TSSOP -40 to 85
Operational Amplifier
3-Ch 190MHz Video Op Amp, 940V/µs Slew Rate, TSSOP Product overview: LMH6683MT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MHz, 940V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 190MHz, 940V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6683MT can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 3 Circuit 14-TSSOP
IC OPAMP VFB 3 CIRCUIT 14TSSOP
Voltage Feedback Amplifier 3 Circuit 14-TSSOP
Voltage Feedback Amplifier 3 Circuit 14-TSSOP
IC OPAMP VFB 3 CIRCUIT 14TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6683MT | LMH6683MT | 687-LMH6683MT | LMH6683MT-ND | LMH6683MT | LMH6683MT | LMH6683MT | LMH6683MT |
| Product Name | LMH6683 190MHz Single Supply, Dual and Triple Operational Amplifiers | 190MHz 940V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Closed-Loop Gain (AVCL) | 2 V/V | |||||||
| Supply Voltage (VS) | 3 to 12 volts | 3 to 12 volts | 12 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 9500 microamps | |||||||
| GBW | 180 MHz | 120 MHz | 120 MHz |