Texas Instruments High-Performance Analog RF Amplifiers LMH2832IRHAR

Description
RF Amplifier IC 1.1GHz 40-VQFN (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC 1.1GHz 40-VQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - LMH2832IRHAR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
LMH2832IRHAR-ND
RF Amplifiers LMH2832IRHAR-ND
RF Amplifier IC 1.1GHz 40-VQFN (6x6)

RF Amplifier IC 1.1GHz 40-VQFN (6x6)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - LMH2832IRHAR
923359-LMH2832IRHAR
RF Amplifiers - LMH2832IRHAR 923359-LMH2832IRHAR
Manufacturer: Texas Instruments Win Source Part Number: 923359-LMH2832IRHAR Features: RF Amplifier IC - 1.1GHz 40-VQFN (6x6) Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Family Name: LMH2832 Categories: RF/IF and RFID Case / Package: 40-VQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 923359-LMH2832IRHAR
Features: RF Amplifier IC - 1.1GHz 40-VQFN (6x6)
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: LMH2832
Categories: RF/IF and RFID
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
RF and Wireless - RF Amplifiers - LMH2832IRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LMH2832IRHAR
RF and Wireless - RF Amplifiers LMH2832IRHAR
IC RF AMP 1.1GHZ 40VQFN

IC RF AMP 1.1GHZ 40VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number LMH2832IRHAR-ND 923359-LMH2832IRHAR LMH2832IRHAR
Product Name RF Amplifiers RF Amplifiers - LMH2832IRHAR RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1100 MHz 1100 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Output Power 16.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA7M1N6E6327XTSA1 - 1023304-BGA7M1N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 13 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
12-46 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7200ASM - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Surface Mount; surface-mount
View Details
400 - 4200 MHz, 0.5 Watt High Linearity Amplifier - QPA9119 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 400 to 4200 MHz
View Details
2 suppliers