Texas Instruments LMH2191 Dual Channel 52 MHz Clock Tree Driver LMH2191TMX/NOPB

Description
Dual Channel 52 MHz Clock Tree Driver 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Dual Channel 52 MHz Clock Tree Driver 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH2191 Dual Channel 52 MHz Clock Tree Driver - LMH2191TMX/NOPB - Texas Instruments
Dallas, TX, United States
LMH2191 Dual Channel 52 MHz Clock Tree Driver
LMH2191TMX/NOPB
LMH2191 Dual Channel 52 MHz Clock Tree Driver LMH2191TMX/NOPB
Dual Channel 52 MHz Clock Tree Driver 8-DSBGA -40 to 85

Dual Channel 52 MHz Clock Tree Driver 8-DSBGA -40 to 85

Buy Now Datasheet
Dual Logic IC - 764-LMH2191TMX/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
764-LMH2191TMX/NOPB
Dual Logic IC 764-LMH2191TMX/NOPB
Dual-channel 52-MHz clock tree driver 8-DSBGA -40 to 85 Product overview: LMH2191TMX/NOPB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-LMH2191TMX/NOPB can be used for catalog matching and distributor lookup.

Dual-channel 52-MHz clock tree driver 8-DSBGA -40 to 85 Product overview: LMH2191TMX/NOPB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-LMH2191TMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number LMH2191TMX/NOPB 764-LMH2191TMX/NOPB
Product Name LMH2191 Dual Channel 52 MHz Clock Tree Driver Dual Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Gates and Inverters - 54LS32LMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers