Texas Instruments LMH2180 75 MHz Dual Clock Buffer LMH2180YD/NOPB

Description
75 MHz Dual Clock Buffer 8-WSON -40 to 85
Request a Quote Datasheet
Description
75 MHz Dual Clock Buffer 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH2180 75 MHz Dual Clock Buffer - LMH2180YD/NOPB - Texas Instruments
Dallas, TX, United States
LMH2180 75 MHz Dual Clock Buffer
LMH2180YD/NOPB
LMH2180 75 MHz Dual Clock Buffer LMH2180YD/NOPB
75 MHz Dual Clock Buffer 8-WSON -40 to 85

75 MHz Dual Clock Buffer 8-WSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
75MHZ Logic IC
764-LMH2180YD/NOPB
75MHZ Logic IC 764-LMH2180YD/NOPB
IC CLK BUFFER 2:2 75MHZ 8WSON Product overview: LMH2180YD/NOPB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 75MHZ, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-LMH2180YD/NOPB can be used for catalog matching and distributor lookup.

IC CLK BUFFER 2:2 75MHZ 8WSON Product overview: LMH2180YD/NOPB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 75MHZ, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-LMH2180YD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number LMH2180YD/NOPB 764-LMH2180YD/NOPB
Product Name LMH2180 75 MHz Dual Clock Buffer 75MHZ Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
TSSOP Logic IC - 705-4001BP - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
Propagation Delay 90 ns
View Details
2 suppliers
Gates and Inverters - 54F64FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers