Texas Instruments LMH2180 75 MHz Dual Clock Buffer LMH2180SD/NOPB

Description
75 MHz Dual Clock Buffer 8-WSON -40 to 85
Request a Quote Datasheet
Description
75 MHz Dual Clock Buffer 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH2180 75 MHz Dual Clock Buffer - LMH2180SD/NOPB - Texas Instruments
Dallas, TX, United States
LMH2180 75 MHz Dual Clock Buffer
LMH2180SD/NOPB
LMH2180 75 MHz Dual Clock Buffer LMH2180SD/NOPB
75 MHz Dual Clock Buffer 8-WSON -40 to 85

75 MHz Dual Clock Buffer 8-WSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 75 MHz Logic IC
764-LMH2180SD/NOPB
Dual 75 MHz Logic IC 764-LMH2180SD/NOPB
75 MHz Dual Clock Buffer 8-WSON -40 to 85 Product overview: LMH2180SD/NOPB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 75 MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 75 MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-LMH2180SD/NOPB can be used for catalog matching and distributor lookup.

75 MHz Dual Clock Buffer 8-WSON -40 to 85 Product overview: LMH2180SD/NOPB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 75 MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 75 MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-LMH2180SD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number LMH2180SD/NOPB 764-LMH2180SD/NOPB
Product Name LMH2180 75 MHz Dual Clock Buffer Dual 75 MHz Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - 54S40DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 54S64DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers