Texas Instruments RF Detectors - LMH2110TM/NOPB LMH2110TM/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 019529-LMH2110TM/NOP B Packaging: Reel - TR Frequency: 50MHz to 8GHz RF Type: GSM, EDGE, CDMA Accuracy: ±0.5dB Input Range: -40dBm to 5dBm Categories: RF/IF and RFID Status: Active Case / Package: 6-DSBGA Supply Voltage - Operating: 2.7 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 019529-LMH2110TM/NOP B Packaging: Reel - TR Frequency: 50MHz to 8GHz RF Type: GSM, EDGE, CDMA Accuracy: ±0.5dB Input Range: -40dBm to 5dBm Categories: RF/IF and RFID Status: Active Case / Package: 6-DSBGA Supply Voltage - Operating: 2.7 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LMH2110TM/NOPB - 019529-LMH2110TM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LMH2110TM/NOPB
019529-LMH2110TM/NOPB
RF Detectors - LMH2110TM/NOPB 019529-LMH2110TM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019529-LMH2110TM/NOP B Packaging: Reel - TR Frequency: 50MHz to 8GHz RF Type: GSM, EDGE, CDMA Accuracy: ±0.5dB Input Range: -40dBm to 5dBm Categories: RF/IF and RFID Status: Active Case / Package: 6-DSBGA Supply Voltage - Operating: 2.7 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019529-LMH2110TM/NOPB
Packaging: Reel - TR
Frequency: 50MHz to 8GHz
RF Type: GSM, EDGE, CDMA
Accuracy: ±0.5dB
Input Range: -40dBm to 5dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-DSBGA
Supply Voltage - Operating: 2.7 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 019529-LMH2110TM/NOPB
Product Name RF Detectors - LMH2110TM/NOPB
Frequency 5.00E7 to 8.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products