Video Sync Separator, SERIAL, TSSOP, Surface Mount Product overview: LMH1981MTX/NOPB from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, TSSOP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LMH1981MTX/NOPB can be used for catalog matching and distributor lookup.
Video Separator IC Serial NTSC, PAL 14-TSSOP Package
Video Separator IC Serial NTSC, PAL 14-TSSOP Package
Video Separator IC Serial NTSC, PAL 14-TSSOP Package
Manufacturer: Texas Instruments
Win Source Part Number: 1055250-LMH1981MTX/N
Packaging: Reel - TR
Type: Video Sync
Applications: SDTV/HDTV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Alternative Parts (Cross-Reference): LMH1981MT/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC VIDEO SYNC 14TSSOP
IC VIDEO SYNC 14TSSOP
Video Separator IC Serial NTSC, PAL 14-TSSOP Package
Video Separator IC Serial NTSC, PAL 14-TSSOP Package
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-LMH1981MTX/NOPB | 296-35330-2-ND | 1055250-LMH1981MTX/NOPB | LMH1981MTX/NOPB | LMH1981MTX/NOPB | LMH1981MTX/NOPB |
| Product Name | SMD TSSOP Video Processing Ic | Linear - Linear - Video Processing - LMH1981MTX/NOPB | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |