Texas Instruments High-Performance Analog SMD 5V TSSOP Video Processing Ic LMH1981MT/NOPB

Description
Video Sync Separator IC, Serial Control, 5V, TSSOP, Surface Mount Product overview: LMH1981MT/NOPB from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, TSSOP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LMH1981MT/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Video Sync Separator IC, Serial Control, 5V, TSSOP, Surface Mount Product overview: LMH1981MT/NOPB from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, TSSOP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LMH1981MT/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5V TSSOP Video Processing Ic
684-LMH1981MT/NOPB
SMD 5V TSSOP Video Processing Ic 684-LMH1981MT/NOPB
Video Sync Separator IC, Serial Control, 5V, TSSOP, Surface Mount Product overview: LMH1981MT/NOPB from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, TSSOP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LMH1981MT/NOPB can be used for catalog matching and distributor lookup.

Video Sync Separator IC, Serial Control, 5V, TSSOP, Surface Mount Product overview: LMH1981MT/NOPB from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, TSSOP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LMH1981MT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Video Processing - LMH1981MT/NOPB - 1201421-LMH1981MT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - LMH1981MT/NOPB
1201421-LMH1981MT/NOPB
Linear - Linear - Video Processing - LMH1981MT/NOPB 1201421-LMH1981MT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201421-LMH1981MT/NO PB Packaging: Tube Type: Video Sync Package: 14-TSSOP (0.173", 4.40mm Width) Applications: SDTV/HDTV Mounting: SMD Family Name: LMH1981 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): LMH1981MTX/NOPB; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201421-LMH1981MT/NOPB
Packaging: Tube
Type: Video Sync
Package: 14-TSSOP (0.173", 4.40mm Width)
Applications: SDTV/HDTV
Mounting: SMD
Family Name: LMH1981
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): LMH1981MTX/NOPB;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LMH1981MT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Video Separator IC Serial NTSC, PAL 14-TSSOP Package

Video Separator IC Serial NTSC, PAL 14-TSSOP Package

Buy Now Datasheet
Linear - Video Processing - LMH1981MT/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
LMH1981MT/NOPB
Linear - Video Processing LMH1981MT/NOPB
IC VIDEO SYNC 14TSSOP

IC VIDEO SYNC 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - LMH1981MT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
LMH1981MT/NOPB
Integrated Circuits (ICs) - Linear - Video Processing LMH1981MT/NOPB
IC VIDEO SYNC 14TSSOP

IC VIDEO SYNC 14TSSOP

Supplier's Site
Sync Separator, Multi-Format, Smd; Output Synch Type Texas Instruments - 28AH2839 - Newark, An Avnet Company
Chicago, IL, United States
Sync Separator, Multi-Format, Smd; Output Synch Type Texas Instruments
28AH2839
Sync Separator, Multi-Format, Smd; Output Synch Type Texas Instruments 28AH2839
SYNC SEPARATOR, MULTI-FORMAT, SMD; Output Synch Type:Composite, Horizontal, Vertical; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; TV / Video Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SYNC SEPARATOR, MULTI-FORMAT, SMD; Output Synch Type:Composite, Horizontal, Vertical; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; TV / Video Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Video Processing - LMH1981MT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
LMH1981MT/NOPB
Video Processing LMH1981MT/NOPB
Video Separator IC Serial NTSC, PAL 14-TSSOP Package

Video Separator IC Serial NTSC, PAL 14-TSSOP Package

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-LMH1981MT/NOPB 1201421-LMH1981MT/NOPB LMH1981MT/NOPB-ND LMH1981MT/NOPB LMH1981MT/NOPB 28AH2839 LMH1981MT/NOPB
Product Name SMD 5V TSSOP Video Processing Ic Linear - Linear - Video Processing - LMH1981MT/NOPB Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Sync Separator, Multi-Format, Smd; Output Synch Type Texas Instruments Video Processing
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing Ic - 684-SI2166-B20-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
4 suppliers
Graphics Controllers - 2067878P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Video Drivers with Built-in Input Selection SW - BH76331FVM - ROHM Semiconductor GmbH
Specs
Interface PORT
Supply Voltage 2.8 to 5.5 volts
View Details
2 suppliers