Texas Instruments High-Performance Analog Linear - Linear - Video Processing - LMH1218RTWR LMH1218RTWR

Description
Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package
Request a Quote Datasheet
Description
Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 296-51330-2-ND - DigiKey
Thief River Falls, MN, United States
Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package

Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package

Buy Now Datasheet
 - 296-51330-6-ND - DigiKey
Thief River Falls, MN, United States
Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package

Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package

Buy Now Datasheet
 - 296-51330-1-ND - DigiKey
Thief River Falls, MN, United States
Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package

Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package

Buy Now Datasheet
Linear - Linear - Video Processing - LMH1218RTWR - 1201414-LMH1218RTWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - LMH1218RTWR
1201414-LMH1218RTWR
Linear - Linear - Video Processing - LMH1218RTWR 1201414-LMH1218RTWR
Manufacturer: Texas Instruments Win Source Part Number: 1201414-LMH1218RTWR Packaging: Reel Type: Reclocker Mounting Style: SMD Applications: Digital Video Categories: Integrated Circuits Supplier Device Package: 24-WQFN (4x4) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1201414-LMH1218RTWR
Packaging: Reel
Type: Reclocker
Mounting Style: SMD
Applications: Digital Video
Categories: Integrated Circuits
Supplier Device Package: 24-WQFN (4x4)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
Integrated Circuits (ICs) - Linear - Video Processing - LMH1218RTWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
LMH1218RTWR
Integrated Circuits (ICs) - Linear - Video Processing LMH1218RTWR
IC VIDEO RECLOCKER 24WQFN

IC VIDEO RECLOCKER 24WQFN

Supplier's Site
Linear - Video Processing - LMH1218RTWR - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
LMH1218RTWR
Linear - Video Processing LMH1218RTWR
IC VIDEO RECLOCKER 24WQFN

IC VIDEO RECLOCKER 24WQFN

Supplier's Site Datasheet
Video Processing - LMH1218RTWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
LMH1218RTWR
Video Processing LMH1218RTWR
Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package

Video Driver, Reclocker IC Serial, SPI DVB-ASI, SMPTE 24-WQFN (4x4) Package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 296-51330-2-ND 1201414-LMH1218RTWR LMH1218RTWR LMH1218RTWR LMH1218RTWR
Product Name Linear - Linear - Video Processing - LMH1218RTWR Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 2153533P - RS Components, Ltd.
Specs
Package/Case VQFN
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Video Processing Ic - 684-SI2169-B40-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
5 suppliers
 - BH76816FVM-TR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Mounting Surface Mount (SMT)
Package/Case "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Supply Voltage 2.5 to 3.45 volts
View Details
4 suppliers