Texas Instruments Standard Linear and Logic Sdi Bidir I/o W/ Relocker, Wqfn-32; Ic Interface Type Texas Instruments LMH0397RTVT

Description
SDI BIDIR I/O W/ RELOCKER, WQFN-32; IC Interface Type:SMBus, SPI; Interface Applications:SMPTE Compatible SDI, Broadcast Video Routers, Switches & Monitors, Distribution Amplifiers; Supply Voltage Min:-; Supply Voltage Max:2.5V; RoHS Compliant: Yes
Description
SDI BIDIR I/O W/ RELOCKER, WQFN-32; IC Interface Type:SMBus, SPI; Interface Applications:SMPTE Compatible SDI, Broadcast Video Routers, Switches & Monitors, Distribution Amplifiers; Supply Voltage Min:-; Supply Voltage Max:2.5V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sdi Bidir I/o W/ Relocker, Wqfn-32; Ic Interface Type Texas Instruments - 26AJ6977 - Newark, An Avnet Company
Chicago, IL, United States
Sdi Bidir I/o W/ Relocker, Wqfn-32; Ic Interface Type Texas Instruments
26AJ6977
Sdi Bidir I/o W/ Relocker, Wqfn-32; Ic Interface Type Texas Instruments 26AJ6977
SDI BIDIR I/O W/ RELOCKER, WQFN-32; IC Interface Type:SMBus, SPI; Interface Applications:SMPTE Compatible SDI, Broadcast Video Routers, Switches & Monitors, Distribution Amplifiers; Supply Voltage Min:-; Supply Voltage Max:2.5V; RoHS Compliant: Yes

SDI BIDIR I/O W/ RELOCKER, WQFN-32; IC Interface Type:SMBus, SPI; Interface Applications:SMPTE Compatible SDI, Broadcast Video Routers, Switches & Monitors, Distribution Amplifiers; Supply Voltage Min:-; Supply Voltage Max:2.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 26AJ6977
Product Name Sdi Bidir I/o W/ Relocker, Wqfn-32; Ic Interface Type Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF5005TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Line Interface ICs - 1914263 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Universal Bus Functions - 1727-74ALVCH16600DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers