Win Source Part Number: 1157021-LMH0397RTVT
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel
Applications: Professional Video
Standard Package: 250
Mounting: SMD (SMT)
Function: Reclocker
Standards: AES10, DVB-ASI, SMPTE
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-WQFN (5x5)
Alternative Parts (Cross-Reference): LMH0397RTVT .;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-46643-6,296-4664
Base Product Number: LMH0397
Control Interface: Serial, SPI
Video Reclocker IC Serial, SPI AES10, DVB-ASI, SMPTE 32-WQFN (5x5) Package
Video Reclocker IC Serial, SPI AES10, DVB-ASI, SMPTE 32-WQFN (5x5) Package
Video Reclocker IC Serial, SPI AES10, DVB-ASI, SMPTE 32-WQFN (5x5) Package
IC VIDEO RECLOCKER 32WQFN
Video Reclocker IC Serial, SPI AES10, DVB-ASI, SMPTE 32-WQFN (5x5) Package
IC VIDEO RECLOCKER 32WQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1157021-LMH0397RTVT | 296-46643-2-ND | LMH0397RTVT | LMH0397RTVT | LMH0397RTVT |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |