Video Reclocker IC Serial DVB-ASI, SMPTE 20-HTSSOP Package
Manufacturer: Texas Instruments
Win Source Part Number: 807944-LMH0346MHX
Packaging: Reel
Type: Reclocker
Mounting Style: SMD
Applications: SDTV/HDTV
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-HTSSOP
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: LMH0346
IC,TV/VIDEO CIRCUIT,SMPTE,TSSOP,
IC VIDEO RECLOCKER 20HTSSOP
Video Reclocker IC Serial DVB-ASI, SMPTE 20-HTSSOP Package
IC VIDEO RECLOCKER 20HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | LMH0346MHX-ND | 807944-LMH0346MHX | 684-LMH0346MHX | LMH0346MHX | LMH0346MHX | LMH0346MHX |
| Product Name | Linear - Linear - Video Processing - LMH0346MHX | TSSOP Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |