Texas Instruments Standard Linear and Logic Hd/sd Sdi Relocker, 2.97Gbps, Wqfn-24; Ic Interface Type Texas Instruments LMH0318RTWT

Description
HD/SD SDI RELOCKER, 2.97GBPS, WQFN-24; IC Interface Type:SMBus, SPI; Interface Applications:SMPTE Compatible SDI, Broadcast Video Routers, Switches & Monitors, Distribution Amplifiers; Supply Voltage Min:2.375V; Supply Voltage RoHS Compliant: Yes
Description
HD/SD SDI RELOCKER, 2.97GBPS, WQFN-24; IC Interface Type:SMBus, SPI; Interface Applications:SMPTE Compatible SDI, Broadcast Video Routers, Switches & Monitors, Distribution Amplifiers; Supply Voltage Min:2.375V; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd/sd Sdi Relocker, 2.97Gbps, Wqfn-24; Ic Interface Type Texas Instruments - 29AH6114 - Newark, An Avnet Company
Chicago, IL, United States
Hd/sd Sdi Relocker, 2.97Gbps, Wqfn-24; Ic Interface Type Texas Instruments
29AH6114
Hd/sd Sdi Relocker, 2.97Gbps, Wqfn-24; Ic Interface Type Texas Instruments 29AH6114
HD/SD SDI RELOCKER, 2.97GBPS, WQFN-24; IC Interface Type:SMBus, SPI; Interface Applications:SMPTE Compatible SDI, Broadcast Video Routers, Switches & Monitors, Distribution Amplifiers; Supply Voltage Min:2.375V; Supply Voltage RoHS Compliant: Yes

HD/SD SDI RELOCKER, 2.97GBPS, WQFN-24; IC Interface Type:SMBus, SPI; Interface Applications:SMPTE Compatible SDI, Broadcast Video Routers, Switches & Monitors, Distribution Amplifiers; Supply Voltage Min:2.375V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 29AH6114
Product Name Hd/sd Sdi Relocker, 2.97Gbps, Wqfn-24; Ic Interface Type Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Lighting, Ballast Controllers - BTS712204ESEXUMA1TR-ND - DigiKey
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 6V ~ 18V
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
 - 26LS33/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
4 suppliers
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details