The LMH0307 is a 3 Gbps HD/SD SDI dual output cable driver with cable detect, designed for SMPTE 424M, 292M, 344M, and 259M serial digital video applications. It features two complementary 75Ω outputs, a single 3.3V supply, selectable slew rates, cable detection, and loss-of-signal detection via an SMBus interface. The device operates over an industrial temperature range of -40°C to +85°C and is available in a 16-pin WQFN package measuring 4 mm × 4 mm. Typical power consumption is 230 mW in SD mode and 275 mW in HD mode, with a power save mode consuming 4 mW.
3 Gbps HD/SD SDI Dual Output Cable Driver with Cable Detect 16-WQFN -40 to 85
HD/SDI CABLE DRIVER, 2.97GBPS, WQFN-16; IC Interface Type:SMBus; Interface Applications:SMPTE 344M, 292M & 259M Serial Digital Interfaces, Digital Router & Switches, Distribution Amplifier; Supply Voltage Min:3.135V; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | LMH0307SQE/NOPB | 26AJ6973 |
| Product Name | LMH0307 3 Gbps HD/SD SDI Dual Output Cable Driver with Cable Detect | Hd/sdi Cable Driver, 2.97Gbps, Wqfn-16; Ic Interface Type Texas Instruments |
| Device Type | LMH0307 3 Gbps HD/SD SDI Dual Output Cable Driver with Cable Detect | |
| Features | RoHS | RoHS |
| Data Rate | 2.97E6 kbps |