Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package
Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package
Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package
Manufacturer: Texas Instruments
Win Source Part Number: 019528-LMH0303SQE/NO
Packaging: Reel - TR
Applications: Amplifiers, Video Distribution
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 16-WQFN (4x4)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Signal Processing, Imaging, Video & Vision
IC VIDEO DRIVER 16WQFN
Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package
IC VIDEO DRIVER 16WQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | LMH0303SQE/NOPBTR-ND | 019528-LMH0303SQE/NOPB | LMH0303SQE/NOPB | LMH0303SQE/NOPB | LMH0303SQE/NOPB |
| Product Name | Linear - Linear - Video Processing - LMH0303SQE/NOPB | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |