Semtech Corp. Linear - Linear - Video Processing - GS7025-CQME3 GS7025-CQME3

Description
Manufacturer: Semtech Corporation Win Source Part Number: 919889-GS7025-CQME3 Features: Video Receiver IC Logic DVB-ASI, NTSC, SMPTE 44-MQFP (10x10) Package Package: 44-BQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: GS7025 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 919889-GS7025-CQME3 Features: Video Receiver IC Logic DVB-ASI, NTSC, SMPTE 44-MQFP (10x10) Package Package: 44-BQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: GS7025 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - GS7025-CQME3 - 919889-GS7025-CQME3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - GS7025-CQME3
919889-GS7025-CQME3
Linear - Linear - Video Processing - GS7025-CQME3 919889-GS7025-CQME3
Manufacturer: Semtech Corporation Win Source Part Number: 919889-GS7025-CQME3 Features: Video Receiver IC Logic DVB-ASI, NTSC, SMPTE 44-MQFP (10x10) Package Package: 44-BQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: GS7025 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 919889-GS7025-CQME3
Features: Video Receiver IC Logic DVB-ASI, NTSC, SMPTE 44-MQFP (10x10) Package
Package: 44-BQFP
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: GS7025
Categories: Integrated Circuits (ICs)
Case / Package: 44-MQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
GS7025-CQME3
Integrated Circuits (ICs) - Linear - Video Processing GS7025-CQME3
IC VIDEO RECEIVER 44MQFP

IC VIDEO RECEIVER 44MQFP

Supplier's Site
Linear - Video Processing - GS7025-CQME3 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
GS7025-CQME3
Linear - Video Processing GS7025-CQME3
IC VIDEO RECEIVER 44MQFP

IC VIDEO RECEIVER 44MQFP

Supplier's Site Datasheet
Video Processing - GS7025-CQME3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS7025-CQME3
Video Processing GS7025-CQME3
Video Receiver IC Logic DVB-ASI, NTSC, SMPTE 44-MQFP (10x10) Package

Video Receiver IC Logic DVB-ASI, NTSC, SMPTE 44-MQFP (10x10) Package

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 919889-GS7025-CQME3 GS7025-CQME3 GS7025-CQME3 GS7025-CQME3
Product Name Linear - Linear - Video Processing - GS7025-CQME3 Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2153533 - RS Components, Ltd.
Specs
Package/Case Vqfn
Operating Temperature -40 to ? F (-40 to ? C)
View Details
 - 336-SI2178-B50-GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 28-VFQFN Exposed Pad
Supply Voltage 1.8 to 3.3 volts
View Details
4 suppliers