Texas Instruments High-Performance Analog Linear - Linear - Video Processing - LMH0026MHX/NOPB LMH0026MHX/NOPB

Description
Video Reclocker IC Serial DVB-ASI, SMPTE 20-HTSSOP Package
Request a Quote Datasheet
Description
Video Reclocker IC Serial DVB-ASI, SMPTE 20-HTSSOP Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMH0026MHX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Video Reclocker IC Serial DVB-ASI, SMPTE 20-HTSSOP Package

Video Reclocker IC Serial DVB-ASI, SMPTE 20-HTSSOP Package

Buy Now Datasheet
Linear - Linear - Video Processing - LMH0026MHX/NOPB - 779436-LMH0026MHX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - LMH0026MHX/NOPB
779436-LMH0026MHX/NOPB
Linear - Linear - Video Processing - LMH0026MHX/NOPB 779436-LMH0026MHX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779436-LMH0026MHX/NO PB Packaging: Reel package Type: Reclocker Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Digital Video Mounting: SMD Part Status: Obsolete(EOL) Family Name: LMH0026 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-HTSSOP Alternative Parts (Cross-Reference): LMH0026MH/NOPB; LMH0026MH; LMH0026MHX/NOPB; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779436-LMH0026MHX/NOPB
Packaging: Reel package
Type: Reclocker
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Digital Video
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: LMH0026
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-HTSSOP
Alternative Parts (Cross-Reference): LMH0026MH/NOPB; LMH0026MH; LMH0026MHX/NOPB;
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Video Processing - LMH0026MHX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
LMH0026MHX/NOPB
Video Processing LMH0026MHX/NOPB
Video Reclocker IC Serial DVB-ASI, SMPTE 20-HTSSOP Package

Video Reclocker IC Serial DVB-ASI, SMPTE 20-HTSSOP Package

Buy Now
Integrated Circuits (ICs) - Linear - Video Processing - LMH0026MHX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
LMH0026MHX/NOPB
Integrated Circuits (ICs) - Linear - Video Processing LMH0026MHX/NOPB
IC VIDEO RECLOCKER 20HTSSOP

IC VIDEO RECLOCKER 20HTSSOP

Supplier's Site
Linear - Video Processing - LMH0026MHX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
LMH0026MHX/NOPB
Linear - Video Processing LMH0026MHX/NOPB
IC VIDEO RECLOCKER 20HTSSOP

IC VIDEO RECLOCKER 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number LMH0026MHX/NOPB-ND 779436-LMH0026MHX/NOPB LMH0026MHX/NOPB LMH0026MHX/NOPB LMH0026MHX/NOPB
Product Name Linear - Linear - Video Processing - LMH0026MHX/NOPB Video Processing Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Video ICs - 351809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package/Case VQFN-56
Interface SPI; SPI
Operating Temperature -40 to ? F (-40 to ? C)
View Details